Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
854
in stock
|
Buy Now | |
TE Store
from US$0.16
|
4,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,498
in stock
|
Buy Now | |
element14
from US$0.25
|
2,498
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Natural |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .64mm, .025in |
Length | .268in, 6.8mm |
Width | 16.5mm, .65in |
Height | 10.68mm, .42in |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 6000 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2POS MQS REC COD B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 2-2138650-1 | Internal Number: 2-2138650-1 | TE Connectivity | TE Store |
Automotive Housing, Plug, 2Pos | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
Conn Housing PL 2 POS 2.54mm ST Cable Mount Box | Avnet America |
2P MQS UNSEALED PLUG HOUSING | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-2138650-1?
Additional datasheets, footprints and schematics for 2-2138650-1 are listed on our Part Details page. You can also find images and similar parts to 2-2138650-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2138650-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2138650-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2138650-1 fall under?
The 2-2138650-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2138650-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2138650-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2138650-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2138650-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2-2138650-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2138650-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2138650-1?
You can fill out our help required form which you can use to request a quote for 2-2138650-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.