Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.58
|
903
in stock
|
Buy Now | |
Boersig
from US$0.42
|
4,818
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
4,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
903
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
903
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 26 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Width | .629in, 16mm |
Height | 6.7mm, .263in |
Length | 34.5mm, 1.35in |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 5000 |
Packaging Method | Box |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Row-to-Row Spacing | .1in, 2.54mm |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | No |
Automotive Connectors SOCKET HOUSING MQS 26P | Rapid Electronics |
TE Connectivity - AMP Housing 26P MQS REC | Distrelec |
Conn Housing 26 POS 2.54mm ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 144935-1?
Additional datasheets, footprints and schematics for 144935-1 are listed on our Part Details page. You can also find images and similar parts to 144935-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144935-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144935-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144935-1 fall under?
The 144935-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 144935-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144935-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 144935-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144935-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 144935-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144935-1 often in real-time on the comparison pages.
What if I can't find stock of 144935-1?
You can fill out our help required form which you can use to request a quote for 144935-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.