Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
3,659
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
3,641
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,641
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
3,641
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .63mm, .025in |
Length | .378in, 9.6mm |
Height | 6.2mm, .244in |
Width | 16.7mm, .657in |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 5000 |
Packaging Method | Box |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Automotive Connectors Mqs Socket Hsg 3 Pos |Amp Te Connectivity 2-1718346-1 | Newark Electronics |
Automotive Connectors MQS SOCKET HSG 3 POS | Rapid Electronics |
TE Connectivity Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount Natural Box Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1718346-1?
Additional datasheets, footprints and schematics for 2-1718346-1 are listed on our Part Details page. You can also find images and similar parts to 2-1718346-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1718346-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1718346-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1718346-1 fall under?
The 2-1718346-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1718346-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1718346-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1718346-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1718346-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1718346-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1718346-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1718346-1?
You can fill out our help required form which you can use to request a quote for 2-1718346-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.