Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202612100 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
3,650
in stock
|
Buy Now | |
Boersig
from US$0.10
|
220,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
188,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
108,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
81,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
75,530
in stock
|
Buy Now | |
element14
from US$0.14
|
71,530
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
56,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
48,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
16,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
9,226
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
8,402
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
4,340
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Compona
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 15A |
Mating Tab Thickness | .031in, .8mm |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size | 20 – 18AWG, .5 – 1mm² |
Wire Insulation Diameter | 1.3 – 2.1mm, .051 – .083in |
Wire Size Search | 1mm², 18AWG, .6mm², 19AWG, .5mm², .75mm², .85mm², 20AWG |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AMP MCP2.8,CONTACT,SWS | Boersig |
MCP2,8 SOCKET CONT SWS | TTI Europe |
AMP MCP 2.8MM CONTACT SWS | Future Electronics |
MCP2,8 SOCKET CONT SWS | Heilind Electronics |
CONTACT, CRIMP, RECEPTACLE, 20-17AWG | Farnell |
TE Connectivity - AMP AMP MCP 2.8 CONTACT SWS | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Socket, 20-17Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
Contact socket crimp MCP 2.8 Timer | RS |
AMP MCP 2.8, CONTACT SWS | TE Connectivity 1-968855-1 | RS Americas |
MCP 2.8 Terminal (AWG #18) | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Nickel Silver |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 40A |
For Use With | MCP Connectors |
Where can I find additional details, specifications and documents for a 1-968855-1?
Additional datasheets, footprints and schematics for 1-968855-1 are listed on our Part Details page. You can also find images and similar parts to 1-968855-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968855-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968855-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968855-1 fall under?
The 1-968855-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968855-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968855-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968855-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968855-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Future Electronics, Heilind Electronics and Farnell have stock available or on a lead time for 1-968855-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968855-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968855-1?
You can fill out our help required form which you can use to request a quote for 1-968855-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.