Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Tab |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Wire Size | 22 – 20AWG, .32 – .51mm² |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | .059 – .087in, 1.5 – 2.2mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 26.4mm, 1.039in |
Mating Tab Width | 6.35mm, .25in |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
CRIMP TERMINALS | Farnell |
TE Connectivity FF 250 TAB 22-20AWG BR WITHOUT LATCH | Distrelec |
250 Series Tab W/O Latch Rohs Compliant: Yes |Amp Te Connectivity 170349-1 | Newark Electronics |
Quick Disconnect Terminal 20-22AWG M 26.9mm 7.5mm Strip | Avnet America |
FF 250 TAB 22-20AWG BR WITHOUT LATCH | TE Connectivity 170349-1 | RS Americas |
Where can I find additional details, specifications and documents for a 170349-1?
Additional datasheets, footprints and schematics for 170349-1 are listed on our Part Details page. You can also find images and similar parts to 170349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170349-1 fall under?
The 170349-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170349-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170349-1 have stock available?
Authorised distributors including Chip One Stop, Farnell, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 170349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170349-1 often in real-time on the comparison pages.
What if I can't find stock of 170349-1?
You can fill out our help required form which you can use to request a quote for 170349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.