Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | With |
Number of Positions | 8 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 9mm, .354in |
Length | 28.5mm, 1.13in |
Housing Material | Nylon |
Mating Retention Type | Locking Lance |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Terminates To | Wire & Cable |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Conn Housing RCP 8 POS 9mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 172135-2?
Additional datasheets, footprints and schematics for 172135-2 are listed on our Part Details page. You can also find images and similar parts to 172135-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172135-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172135-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172135-2 fall under?
The 172135-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172135-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172135-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172135-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172135-2 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 172135-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172135-2 often in real-time on the comparison pages.
What if I can't find stock of 172135-2?
You can fill out our help required form which you can use to request a quote for 172135-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.