Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Yellow |
Mating Retention | With |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | .291in, 7.4mm |
Length | 31.5mm, 1.24in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 3000 |
Terminates To | Wire & Cable |
Housing Type | Tab Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 250 TAB HSG 2P NYLON YELLOW Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Yellow Tab Housing 2 Straight | Crimp Terminal Housing | Part Number: 180908-4 | Internal Number: 180908-4 | Yellow | TE Connectivity | TE Store |
Ff 250 Tab Hsg 2P Nylon Yellow |Amp Te Connectivity 180908-4 | Newark Electronics |
FIN-ON TAB HSG 2P | Avnet America |
Where can I find additional details, specifications and documents for a 180908-4?
Additional datasheets, footprints and schematics for 180908-4 are listed on our Part Details page. You can also find images and similar parts to 180908-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180908-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180908-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180908-4 fall under?
The 180908-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180908-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180908-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 180908-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180908-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 180908-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180908-4 often in real-time on the comparison pages.
What if I can't find stock of 180908-4?
You can fill out our help required form which you can use to request a quote for 180908-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.