Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Mating Alignment | With |
---|---|
Housing Color | Blue |
Mating Retention | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 28.5mm, 1.12in |
Centerline | 6mm, .236in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Insulated | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 250 Hsg Lance 2P Cap Blue |Amp Te Connectivity 172129-5 | Newark Electronics |
Terminals 250 HSG LANCE 2P CAP BLUE | Rapid Electronics |
TE Connectivity FF 250 PLUG HSG 2P NYLON BLUE Combinatio | Distrelec |
Conn Housing RCP 2 POS 6mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6mm |
For Use With | AMP FASTIN-FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172129-5?
Additional datasheets, footprints and schematics for 172129-5 are listed on our Part Details page. You can also find images and similar parts to 172129-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172129-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172129-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172129-5 fall under?
The 172129-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172129-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172129-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 172129-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172129-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 172129-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172129-5 often in real-time on the comparison pages.
What if I can't find stock of 172129-5?
You can fill out our help required form which you can use to request a quote for 172129-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.