Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0180901-0 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
400
in stock
|
Buy Now | |
Boersig
from US$0.19
|
131,748
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
46,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
11,315
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
5,469
in stock
|
Buy Now | |
Farnell
from US$0.43
|
4,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
4,081
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,269
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
1,999
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
952
in stock
|
Buy Now | |
element14
from US$0.39
|
780
in stock
|
Buy Now | |
Conrad
from US$0.59
|
323
in stock
|
Buy Now | |
TE Store
from US$0.32
|
195
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
48
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,200
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 4 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | .425in, 10.8mm |
Length | 1.24in, 31.5mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 1800 |
Packaging Method | Carton |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P TAB HOUSING CABLE MOUNT WTC | TTI Europe |
TE 180901 250 Fastin-Faston Crimp Tab Housing 2x2P Natural | Rapid Electronics |
CONN HOUSING, RCPT, 4POS, 10.8MM | Farnell |
4 CIR F-F TAB HSG N NAT | Heilind Electronics |
4 Cir F-F Tab Hsg N Nat Rohs Compliant: Yes |Amp Te Connectivity 180901 | Newark Electronics |
Conn Housing PL 4 POS 7.2mm Crimp ST Loose Piece | Avnet America |
TAB HOUSING, 4WAY | element14 |
Housing 4 way Tab Fastin-Faston | RS |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
FF 250 TAB HSG 4P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 4 Terminal Orientation: Straight Primary Product Color: Natural Tab Housing 4 Straight | Crimp Terminal Housing | Part Number: 180901 | Internal Number: 180901 | Alias Number: 0-0180901-0 | Natural | TE Connectivity | TE Store |
TE Connectivity Housing for FASTON tabs Receptacle / Plug 4 Positions 6.3mm | Distrelec |
Terminals cover | Transfer Multisort Elektronik |
4 Position 6.35mm Pitch Natural Housing Connector Female, Receptacle | Future Electronics |
FF 250 TAB HSG 4P NYLON NAT | TE Connectivity 180901 | RS Americas |
4 CIR F-F TAB HSG N NAT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTIN FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN FASTON Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 10.8mm |
For Use With | FASTIN FASTON Series Tab Contacts |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Flammability Rating | UL94V-2 |
Material | Polyamide 6.6 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | 105°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Square Type | Combination |
---|---|
Blade Length | 152.4mm |
Tool Body Material | Stainless Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 180901?
Additional datasheets, footprints and schematics for 180901 are listed on our Part Details page. You can also find images and similar parts to 180901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180901 fall under?
The 180901 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180901 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180901 you can contact the distributor directly for product support, shipping queries etc.
Is the 180901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180901 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 180901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180901 often in real-time on the comparison pages.
What if I can't find stock of 180901?
You can fill out our help required form which you can use to request a quote for 180901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.