Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.07
|
20
in stock
|
Buy Now | |
TTI Europe
from US$9.44
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
260
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
260
in stock
|
Buy Now | |
element14
from US$15.65
|
112
in stock
|
Buy Now | |
Farnell
from US$9.88
|
112
in stock
|
Buy Now | |
Sager
from US$15.29
|
40
in stock
|
Buy Now | |
RS Americas
from US$14.51
|
37
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 13 |
Mating Tab Width | .25in, 1.8mm, 6.3mm, .071in |
Height | 1.429in, 36.3mm |
Length | 1.398in, 35.5mm |
Width | 1.697in, 43.1mm |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Row-to-Row Spacing | 5.2mm, .205in |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Sealable | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
070/250 Hyb 13P Cap(Blk) W/Bli |Amp Te Connectivity 1-85112-2 | Newark Electronics |
Automotive Conn 070/250 HYB 13P CAP(BLK) W/BLI | Rapid Electronics |
TE Connectivity Automotive Connectors 070/250 HYB 13P CAP(BLK) W/BLI | Distrelec |
Where can I find additional details, specifications and documents for a 1-85112-2?
Additional datasheets, footprints and schematics for 1-85112-2 are listed on our Part Details page. You can also find images and similar parts to 1-85112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-85112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-85112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-85112-2 fall under?
The 1-85112-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-85112-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-85112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-85112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-85112-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-85112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-85112-2 often in real-time on the comparison pages.
What if I can't find stock of 1-85112-2?
You can fill out our help required form which you can use to request a quote for 1-85112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.