Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0280099-0 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,006
in stock
|
Buy Now | |
element14
from US$0.40
|
1,006
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,006
in stock
|
Buy Now | |
TE Store
from US$0.49
|
768
in stock
|
Buy Now | |
Dalroad Norslo
from US$64.41
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Clear |
Mating Retention | Without |
Number of Positions | 8 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 32.8mm, 1.29in |
Centerline | .36in, 9.14mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector Housing, Plug, 8Pos, 9.14Mm Rohs Compliant: Yes |Amp Te Connectivity 280099 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 8POS, 9.14MM | element14 |
Crimp, Faston, housing, 6.35mm, 8 way | RS |
FF 250 TAB HSG 8P NYLON CLEAR Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 8 Terminal Orientation: Straight Primary Product Color: Clear Tab Housing 8 Straight | Crimp Terminal Housing | Part Number: 280099 | Internal Number: 280099 | Alias Number: 0-0280099-0 | Clear | TE Connectivity | TE Store |
Conn Housing RCP 8 POS 12.6mm Crimp ST Loose Piece | Avnet America |
AMP FASTON Series, 8 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 280099 | RS Americas |
Where can I find additional details, specifications and documents for a 280099?
Additional datasheets, footprints and schematics for 280099 are listed on our Part Details page. You can also find images and similar parts to 280099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280099 fall under?
The 280099 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 280099 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280099 you can contact the distributor directly for product support, shipping queries etc.
Is the 280099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280099 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 280099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280099 often in real-time on the comparison pages.
What if I can't find stock of 280099?
You can fill out our help required form which you can use to request a quote for 280099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.