Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F33331-000,
0-0180906-0, AMPS-0-0180906-0 |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.57 |
4,760
|
Buy Now | |
TTI Europe | US$0.28 |
66,600
|
Buy Now | |
Rapid Electronics | US$0.48 |
29,095
|
Buy Now | |
Chip One Stop | US$0.27 |
29,009
|
Buy Now | |
Boersig | US$0.25 |
9,342
|
Buy Now | |
TE Store | US$0.38 |
3,711
|
Buy Now | |
Transfer Multisort Elektronik | US$0.30 |
2,926
|
Buy Now | |
Distrelec | US$0.34 |
1,989
|
Buy Now | |
element14 | US$0.33 |
1,953
|
Buy Now | |
Farnell | US$0.34 |
1,953
|
Buy Now | |
Newark Electronics | US$0.40 |
215
|
Buy Now | |
Avnet Abacus | - |
13,200
|
Buy Now | |
Future Electronics | US$0.32 |
-
|
Buy Now | |
Avnet America | US$0.33 |
-
|
Buy Now | |
RS Americas | US$0.34 |
-
|
Buy Now | |
Avnet Asia | US$0.33 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 6 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | .359in, 9.14mm |
Length | 1.27in, 32.4mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Quantity | 1200 |
Packaging Method | Carton |
Insulated | No |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
06P CRIMP TERMINAL TAB HSG STR | TTI Europe |
TE 180906 250 Fastin-Faston Crimp Tab Housing 2 x 3P Natural | Rapid Electronics |
Housing 6 way Tab Fastin-Faston | RS |
FF 250 TAB HSG 6P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 6 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 6 Straight | Crimp Terminal Housing | Part Number: 180906 | Internal Number: 180906 | Alias Number: 0-0180906-0 | TE Connectivity | TE Store |
Terminals cover | Transfer Multisort Elektronik |
TE Connectivity Housing for FASTON tabs Receptacle / Plug 6 Positions 6.3mm | Distrelec |
TAB HOUSING, 6WAY | element14 |
Terminal Housing, 6 Position, For 0.250" Tab | Newark Electronics |
Conn Housing PL 6 POS 9.14mm Crimp ST Loose Piece | Avnet Abacus |
Fastin-Faston 6 Circuit 6.35 mm Tab Housing | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1934 | TE Connectivity 180906 | RS Americas |
6 WAY FF TAB HSG .250 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTIN FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN FASTON Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 9.14mm |
For Use With | 0.250" Tab Terminals |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Flammability Rating | UL94V-2 |
Material | Polyamide 6.6 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | 105°C |
Where can I find additional details, specifications and documents for a 180906?
Additional datasheets, footprints and schematics for 180906 are listed on our Part Details page. You can also find images and similar parts to 180906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180906 fall under?
The 180906 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180906 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180906 you can contact the distributor directly for product support, shipping queries etc.
Is the 180906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180906 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Boersig and RS have stock available or on a lead time for 180906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180906 often in real-time on the comparison pages.
What if I can't find stock of 180906?
You can fill out our help required form which you can use to request a quote for 180906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.