Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
8,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
48,132
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
22,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
21,669
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
9,626
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,777
in stock
|
Buy Now | |
element14
from US$0.22
|
4,757
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
495
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
495
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 1.28in, 32.51mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SINGLE CIR FF TAB HSG NATURAL | Heilind Electronics |
FF 250 TAB HSG 1P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 1 Straight | Crimp Terminal Housing | Part Number: 480053-3 | Internal Number: 480053-3 | TE Connectivity | TE Store |
Fastin-Faston,receptacle,1w tab contact | RS |
TERMINAL HOUSING, TAB, 1POS | Farnell |
Tab Housing, Fastin-Faston Connector | Newark Electronics |
Conn Housing RCP 1 POS ST Loose Piece | Avnet America |
TE Connectivity - AMP Housing FF 250 TAB HSG 1P NYLON NAT | Distrelec |
250 Series 1 Position PCB Multi Circuit Tab Housing Connector | Future Electronics |
Tab Housing, .250 Series, Fastin-Faston, 1 Position, Natural | TE Connectivity 480053-3 | RS Americas |
SINGLE CIR FF TAB HSG NATURAL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Tab Housing |
---|---|
For Use With | Ciruits up to 19 leads |
Product Range | - |
Where can I find additional details, specifications and documents for a 480053-3?
Additional datasheets, footprints and schematics for 480053-3 are listed on our Part Details page. You can also find images and similar parts to 480053-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480053-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480053-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480053-3 fall under?
The 480053-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 480053-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480053-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 480053-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480053-3 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, TE Store, Heilind Electronics Asia and RS have stock available or on a lead time for 480053-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480053-3 often in real-time on the comparison pages.
What if I can't find stock of 480053-3?
You can fill out our help required form which you can use to request a quote for 480053-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.