Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
4,800
in stock
|
Buy Now | |
TE Store
from US$0.09
|
86,973
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
52,786
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0360
|
16,000
in stock
|
Buy Now | |
element14
from US$0.07
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | .083 – .134in, 2.1 – 3.4mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 26.4mm, 1.039in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 TAB 20-14AWG BR WITHOUT LATCH Quick Disconnect Terminal Type: Tab Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 20 – 14 AWG .51 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170340-1 | Internal Number: 170340-1 | TE Connectivity | TE Store |
Contact, Pin, Crimp, 20-14Awg | Newark Electronics |
Terminals .250 SERIES TAB W/O Reel of 4000 | Rapid Electronics |
FASTIN-FASTON. FF 250 TAB 20-14AWG BR WITHOUT LATCH | Future Electronics |
CONTACT, PIN, CRIMP, 20-14AWG | element14 |
Tab crimp contact, 250 lance, AWG 20-14 | RS |
Quick Disconnect Terminal 14-20AWG M 26.9mm 7.5mm Strip | Avnet America |
TE Connectivity FF 250 TAB 20-14AWG BR WITHOUT LATCH | Distrelec |
.250 SERIES TAB W-O LATCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170340-1?
Additional datasheets, footprints and schematics for 170340-1 are listed on our Part Details page. You can also find images and similar parts to 170340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170340-1 fall under?
The 170340-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170340-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170340-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Future Electronics and element14 have stock available or on a lead time for 170340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170340-1 often in real-time on the comparison pages.
What if I can't find stock of 170340-1?
You can fill out our help required form which you can use to request a quote for 170340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.