Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
9,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
56,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
56,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
56,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
26,307
in stock
|
Buy Now | |
element14
from US$0.16
|
16,771
in stock
|
Buy Now | |
Farnell
from US$0.11
|
16,771
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,200
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .083 – .134in, 2.1 – 3.4mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Overall Length | 26.4mm, 1.039in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 2.08mm2 | Distrelec |
FF 250 TAB 20-14AWG PTBR WITHOUT LATCH Quick Disconnect Terminal Type: Tab Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 20 – 14 AWG .51 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170340-3 | Internal Number: 170340-3 | TE Connectivity | TE Store |
CONTACT, PIN, CRIMP, 20-14AWG | element14 |
TAB CRIMP CONTACT, 250 LANCE, AWG 20-14 | RS |
Terminal, Male Disconnect, 20-14Awg | Newark Electronics |
Quick Disconnect Terminal 14-20AWG M 26.9mm 7.5mm Pre-Tin Strip | Avnet America |
FF 250 TAB 20-14AWG PTBR WITHOUT LATCH | TE Connectivity 170340-3 | RS Americas |
FF 250 TAB 20-14AWG PTBR WITHO | TTI Europe |
250 SERIES TAB W-O LATCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170340-3?
Additional datasheets, footprints and schematics for 170340-3 are listed on our Part Details page. You can also find images and similar parts to 170340-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170340-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170340-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170340-3 fall under?
The 170340-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170340-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170340-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170340-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170340-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and element14 have stock available or on a lead time for 170340-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170340-3 often in real-time on the comparison pages.
What if I can't find stock of 170340-3?
You can fill out our help required form which you can use to request a quote for 170340-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.