Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Tab |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | .059 – .087in, 1.5 – 2.2mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 26.4mm, 1.039in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 22 – 20AWG, .32 – .51mm² |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 TAB 22-20AWG TPBR WITHOUT LATCH Quick Disconnect Terminal Type: Tab Wire Size: 22 – 20 AWG Wire Size: .32 – .51 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 20 AWG .32 – .51 mm² 6.35 mm | Quick Disconnect | Part Number: 170349-2 | Internal Number: 170349-2 | TE Connectivity | TE Store |
250 Series F-F Tab W/O Latch Rohs Compliant: Yes |Amp Te Connectivity 170349-2 | Newark Electronics |
Quick Disconnect Terminal 20-22AWG M 26.9mm 7.5mm Pre-Tin Strip | Avnet America |
250 SERIES F-F TAB W/O LATCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170349-2?
Additional datasheets, footprints and schematics for 170349-2 are listed on our Part Details page. You can also find images and similar parts to 170349-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170349-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170349-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170349-2 fall under?
The 170349-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170349-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170349-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170349-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170349-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 170349-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170349-2 often in real-time on the comparison pages.
What if I can't find stock of 170349-2?
You can fill out our help required form which you can use to request a quote for 170349-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.