Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0180924-0 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
431
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
84,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
78,275
in stock
|
Buy Now | |
Boersig
from US$0.12
|
59,952
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
28,654
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
28,654
in stock
|
Buy Now | |
TE Store
from US$0.20
|
23,697
in stock
|
Buy Now | |
Farnell
from US$0.21
|
23,000
in stock
|
Buy Now | |
element14
from US$0.24
|
22,083
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
21,933
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
1,027
in stock
|
Buy Now | |
Conrad
from US$0.33
|
612
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
308
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
222
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 31.8mm, 1.25in |
Centerline | 6.35mm, .25in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 3500 |
Insulated | No |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Housing Type | Tab Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Fastin-Faston 2 Circuit 6.35 mm Tab Housing | Future Electronics |
02P CRIMP TERMINAL HOUSING NAT | TTI Europe |
FF 250 TAB HSG 2P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Tab Housing 2 Straight | Crimp Terminal Housing | Part Number: 180924 | Internal Number: 180924 | Alias Number: 0-0180924-0 | TE Connectivity | TE Store |
CONN HOUSING, RCPT, 2POS, 6.35MM | Farnell |
HOUSING, RCPT, TAB, 2 WAY, POLYAMIDE | element14 |
Tab Housing, Fastin-Faston Multi Position Connector | Newark Electronics |
FF 250 TAB HSG 2P NYLON NAT | Heilind Electronics |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
Housing 2 way Tab Fastin-Faston | RS |
Terminals cover | Transfer Multisort Elektronik |
Conn Housing RCP 2 POS 6.35mm ST Cable Mount Natural Carton | Avnet Abacus |
Conn Housing PL 2 POS 6.35mm Crimp ST Loose Piece | Avnet America |
FASTIN-FASTON | RS Americas |
TE Connectivity Housing for FASTON tabs Receptacle / Plug 2 Positions 6.3mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Tab Housing |
---|---|
For Use With | Fastin-Faston Multi-position Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Natural |
Flammability Rating | UL94V-2 |
Gender | Receptacle |
Material | Polyamide |
No. of Positions | 2Ways |
No. of Rows | 1Rows |
Pitch Spacing | 6.35mm |
Where can I find additional details, specifications and documents for a 180924?
Additional datasheets, footprints and schematics for 180924 are listed on our Part Details page. You can also find images and similar parts to 180924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180924 fall under?
The 180924 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180924 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180924 you can contact the distributor directly for product support, shipping queries etc.
Is the 180924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180924 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Boersig, Rapid Electronics and Chip One Stop have stock available or on a lead time for 180924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180924 often in real-time on the comparison pages.
What if I can't find stock of 180924?
You can fill out our help required form which you can use to request a quote for 180924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.