Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Natural |
---|---|
Mating Retention | Without |
Mating Alignment | With |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1.24in, 31.5mm |
Centerline | 6.35mm, .25in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 4000 |
Terminates To | Wire & Cable |
Housing Type | Tab Housing |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Boit F-F 2V Nat Rohs Compliant: Yes |Amp Te Connectivity 280542 | Newark Electronics |
Conn Housing RCP 2 POS Faston ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 280542?
Additional datasheets, footprints and schematics for 280542 are listed on our Part Details page. You can also find images and similar parts to 280542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280542 fall under?
The 280542 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 280542 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280542 you can contact the distributor directly for product support, shipping queries etc.
Is the 280542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280542 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 280542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280542 often in real-time on the comparison pages.
What if I can't find stock of 280542?
You can fill out our help required form which you can use to request a quote for 280542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.