Prices starting from US$0.49
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.78 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.60 |
69
|
Buy Now | |
Heilind Electronics Asia | US$0.60 |
23
|
Buy Now | |
Newark Electronics | US$0.65 |
3
|
Buy Now | |
Chip One Stop | US$0.58 |
3
|
Buy Now | |
Avnet America | US$0.51 |
-
|
Buy Now | |
Boersig | US$0.49 |
-
|
Buy Now | |
Distrelec | US$0.51 |
-
|
Buy Now | |
Farnell | US$0.53 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Black |
Mating Alignment | With |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | .303in, 7.7mm |
Length | 1.17in, 29.8mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2 CIR T TAB HSG | Heilind Electronics |
2 Cir T Tab Hsg |Amp Te Connectivity 480116-3 | Newark Electronics |
Tab housing 2 way Fastin-Faston | RS |
Conn Housing PL 2 POS 7.7mm Crimp ST Loose Piece | Avnet America |
TE Connectivity - AMP Housing FF 250 TAB HSG 2P NYLON BLACK | Distrelec |
2 CIR T TAB HSG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 480116-3?
Additional datasheets, footprints and schematics for 480116-3 are listed on our Part Details page. You can also find images and similar parts to 480116-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480116-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480116-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480116-3 fall under?
The 480116-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 480116-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480116-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 480116-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480116-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 480116-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480116-3 often in real-time on the comparison pages.
What if I can't find stock of 480116-3?
You can fill out our help required form which you can use to request a quote for 480116-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.