Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
515
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
21,000
in stock
|
Buy Now | |
Boersig
from US$0.30
|
14,763
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
3,038
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
890
in stock
|
Buy Now | |
element14
from US$0.45
|
890
in stock
|
Buy Now | |
Farnell
from US$0.44
|
890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
639
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
592
in stock
|
Buy Now | |
TE Store
from US$0.49
|
484
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
437
in stock
|
Buy Now | |
Conrad
from US$0.64
|
273
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
197
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 6.3mm, .248in |
Length | 31.8mm, 1.25in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FASTIN-ON TAB HSG.3 | TTI Europe |
Fastin-FastonÔ 3 Position Male, Tab Quick Connect Housing Connector | Future Electronics |
TE 926097-1 Fastin-Faston Crimp Housing 1 x 3P Natural | Rapid Electronics |
Tab Housing, Polyamide | Newark Electronics |
TAB HOUSING, 3WAY | element14 |
Terminals cover | Transfer Multisort Elektronik |
FASTIN-ON TAB HSG.3 | Heilind Electronics |
Crimp, Faston, housing, 6.35mm, 3 way | RS |
FF 250 TAB HSG 3P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 3 Terminal Orientation: Straight Primary Product Color: Natural Tab Housing 3 Straight | Crimp Terminal Housing | Part Number: 926097-1 | Internal Number: 926097-1 | Natural | TE Connectivity | TE Store |
TE Connectivity Housing for FASTON tabs Receptacle / Plug 3 Positions 6.3mm | Distrelec |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
Conn Housing PL 3 POS Crimp ST Loose Piece | Avnet America |
AMP FASTIN-FASTON Series, 3 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 926097-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Solderless Terminal Housing |
---|---|
For Use With | 6.35mm Solderless Tab Terminals |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a 926097-1?
Additional datasheets, footprints and schematics for 926097-1 are listed on our Part Details page. You can also find images and similar parts to 926097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926097-1 fall under?
The 926097-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926097-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926097-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, Rapid Electronics and Newark Electronics have stock available or on a lead time for 926097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926097-1 often in real-time on the comparison pages.
What if I can't find stock of 926097-1?
You can fill out our help required form which you can use to request a quote for 926097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.