Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
4,293
in stock
|
Buy Now | |
TE Store
from US$0.21
|
10,949
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
6,886
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
6,012
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,500
in stock
|
Buy Now | |
element14
from US$0.18
|
4,293
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
2,766
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
874
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
645
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
475
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | With |
Number of Positions | 1 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1.22in, 31.1mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Quantity | 1400 |
Packaging Method | Bag/Carton |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FF 250 TAB HSG 1P NYLON BLACK Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 1 Straight | Crimp Terminal Housing | Part Number: 180916-5 | Internal Number: 180916-5 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing FF 250 TAB HSG 1P NYLON BLACK | Distrelec |
Conn, Tab Housing, Plug, 1Pos | Newark Electronics |
CONN, TAB HOUSING, PLUG, 1POS | element14 |
FASTIN-ON TAB HSG | Heilind Electronics |
FASTIN-ON TAB HSG UL94V-2 | TTI Europe |
Terminals cover | Transfer Multisort Elektronik |
Fastin-Faston Single Circuit Black Printed Circuit Board Tab Housing | Future Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | Tab Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Insulator Material | Nylon (Polyamide) |
Stud/Tab Size | 6.35mm |
Where can I find additional details, specifications and documents for a 180916-5?
Additional datasheets, footprints and schematics for 180916-5 are listed on our Part Details page. You can also find images and similar parts to 180916-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180916-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180916-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180916-5 fall under?
The 180916-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180916-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180916-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 180916-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180916-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 180916-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180916-5 often in real-time on the comparison pages.
What if I can't find stock of 180916-5?
You can fill out our help required form which you can use to request a quote for 180916-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.