Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
525
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
1,858
in stock
|
Buy Now | |
TE Store
from US$0.81
|
1,194
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
525
in stock
|
Buy Now | |
element14
from US$0.68
|
525
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 6 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 9.2mm, .362in |
Length | 1.26in, 32.2mm |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 250 TAB HSG 6P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 6 Terminal Orientation: Straight Primary Product Color: Natural Tab Housing 6 Straight | Crimp Terminal Housing | Part Number: 171433-1 | Internal Number: 171433-1 | Natural | TE Connectivity | TE Store |
Terminal Housing, Tab, 6Pos Rohs Compliant: Yes |Amp Te Connectivity 171433-1 | Newark Electronics |
TERMINAL HOUSING, TAB, 6POS | element14 |
Conn Housing PL 6 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 171433-1?
Additional datasheets, footprints and schematics for 171433-1 are listed on our Part Details page. You can also find images and similar parts to 171433-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171433-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171433-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171433-1 fall under?
The 171433-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 171433-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171433-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171433-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171433-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 171433-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171433-1 often in real-time on the comparison pages.
What if I can't find stock of 171433-1?
You can fill out our help required form which you can use to request a quote for 171433-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.