Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
10,066
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
10,066
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
10,066
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
10,066
in stock
|
Buy Now | |
Farnell
from US$0.24
|
8,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
4,505
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Red |
Mating Retention | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 32.51mm, 1.28in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Single Cir Ff Tab Hsg Red |Amp Te Connectivity 480053-5 | Newark Electronics |
Terminals SNGL CIR TAB HSG RED | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 TAB HSG 1P NYLON RED | Distrelec |
PLUG HOUSING, 1POS, NYLON 6.6, RED | Farnell |
Conn Housing RCP 1 POS ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 250 Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP FASTIN-FASTON 250 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 480053-5?
Additional datasheets, footprints and schematics for 480053-5 are listed on our Part Details page. You can also find images and similar parts to 480053-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480053-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480053-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480053-5 fall under?
The 480053-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 480053-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480053-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 480053-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480053-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 480053-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480053-5 often in real-time on the comparison pages.
What if I can't find stock of 480053-5?
You can fill out our help required form which you can use to request a quote for 480053-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.