Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.75
|
468
in stock
|
Buy Now | |
TE Store
from US$2.04
|
4,430
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
468
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
468
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
468
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$36.75
|
-
|
Buy Now | |
Boersig
from US$1.74
|
-
|
Buy Now | |
Sager
from US$44.48
|
-
|
Buy Now | |
Farnell
from US$2.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 6 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1.122in, 28.5mm |
Centerline | .354in, 9mm |
Housing Material | Nylon |
Mating Retention Type | Interlock |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Sealable | No |
Insulated | No |
Housing Type | Tab Housing |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
FF 250 CAP HSG DBL 6P NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 6 Terminal Orientation: Straight Primary Product Color: Natural Tab Housing 6 Straight | Crimp Terminal Housing | Part Number: 178025-1 | Internal Number: 178025-1 | Natural | TE Connectivity | TE Store |
Ff 250 Cap Hsg Dbl 6P Nat |Amp Te Connectivity 178025-1 | Newark Electronics |
TE Connectivity - AMP Housing FF 250 CAP HSG DBL 6P NAT | Distrelec |
Conn Housing RCP 6 POS 9mm Crimp ST | Avnet America |
250 DBL LOCK CAP 6P NATURAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 178025-1?
Additional datasheets, footprints and schematics for 178025-1 are listed on our Part Details page. You can also find images and similar parts to 178025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178025-1 fall under?
The 178025-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 178025-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178025-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 178025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178025-1 often in real-time on the comparison pages.
What if I can't find stock of 178025-1?
You can fill out our help required form which you can use to request a quote for 178025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.