Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172131-1 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
3,000
in stock
|
Buy Now | |
element14
from US$0.51
|
1,225
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
262
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
69
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .275in, 7mm |
Length | 1.12in, 28.5mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Sealable | No |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals RCPT/CAP 3P F/H NAT | Rapid Electronics |
TE Connectivity FF 250 REC HSG 3P NYLON NAT Combination | Distrelec |
Housing, cap, 3 way, 250 lance, natural | RS |
CONNECTOR HOUSING, RCPT, 3POS | element14 |
Connector Housing, Rcpt, 3Pos | Newark Electronics |
Conn Housing RCP 3 POS Crimp ST Cable Mount | Avnet America |
Housing, cap, 3 way, 250 lance, natural | TE Connectivity 172131-1 | RS Americas |
.250 F.F. 3P C HSG LANCE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172131-1?
Additional datasheets, footprints and schematics for 172131-1 are listed on our Part Details page. You can also find images and similar parts to 172131-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172131-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172131-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172131-1 fall under?
The 172131-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172131-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172131-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172131-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172131-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and element14 have stock available or on a lead time for 172131-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172131-1 often in real-time on the comparison pages.
What if I can't find stock of 172131-1?
You can fill out our help required form which you can use to request a quote for 172131-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.