Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 31.7mm, 1.248in |
Centerline | 6.35mm, .25in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Quantity | 2500 |
Packaging Method | Carton |
Sealable | No |
Housing Type | Tab Housing |
Terminates To | Wire & Cable |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Fastin-On Rohs Compliant: Yes |Amp Te Connectivity 180940-5 | Newark Electronics |
Conn Housing RCP 3 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 180940-5?
Additional datasheets, footprints and schematics for 180940-5 are listed on our Part Details page. You can also find images and similar parts to 180940-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180940-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180940-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180940-5 fall under?
The 180940-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180940-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180940-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 180940-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180940-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 180940-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180940-5 often in real-time on the comparison pages.
What if I can't find stock of 180940-5?
You can fill out our help required form which you can use to request a quote for 180940-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.