Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 10.8mm, .425in |
Length | 32.6mm, 1.28in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 1500 |
Packaging Method | Carton |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Isolador, 4 Way Fastin-On Hsg |Amp Te Connectivity 626541-1 | Newark Electronics |
Conn Housing PL 4 POS 10.8mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 626541-1?
Additional datasheets, footprints and schematics for 626541-1 are listed on our Part Details page. You can also find images and similar parts to 626541-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626541-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626541-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626541-1 fall under?
The 626541-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626541-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626541-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626541-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626541-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 626541-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626541-1 often in real-time on the comparison pages.
What if I can't find stock of 626541-1?
You can fill out our help required form which you can use to request a quote for 626541-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.