Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172135-1 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
No stock
|
Buy Now | |
TE Store
from US$0.92
|
1,742
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
Distrelec
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 8 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .354in, 9mm |
Length | 1.12in, 28.5mm |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 250 REC HSG 8P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 8 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 8 Straight | Crimp Terminal Housing | Part Number: 172135-1 | Internal Number: 172135-1 | Alias Number: 0-0172135-1 | Natural | TE Connectivity | TE Store |
Terminals Rcpt Cap 8 Pos F/H |Amp Te Connectivity 172135-1 | Newark Electronics |
Terminals RCPT CAP 8 POS F/H | Rapid Electronics |
Housing, cap, 8 way, 250 lance, natural | RS |
Conn Housing RCP 8 POS 9mm Crimp ST Cable Mount | Avnet America |
Housing, cap, 8 way, 250 lance, natural | TE Connectivity 172135-1 | RS Americas |
TE Connectivity - AMP Housing FF 250 REC HSG 8P NYLON NAT | Distrelec |
.250 F.F. 8P C HSG LANCE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172135-1?
Additional datasheets, footprints and schematics for 172135-1 are listed on our Part Details page. You can also find images and similar parts to 172135-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172135-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172135-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172135-1 fall under?
The 172135-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172135-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172135-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172135-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172135-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 172135-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172135-1 often in real-time on the comparison pages.
What if I can't find stock of 172135-1?
You can fill out our help required form which you can use to request a quote for 172135-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.