880298-1 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

2 WAY FF 250 HOUSING TAB NATURAL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.76
11,130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
11,130
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.55
11,130
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.57
11,130
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.65
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now
Logo for Boersig
Boersig
from US$0.57
-
Buy Now
Logo for Farnell
Farnell
from US$0.84
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Mating Retention With
Housing Color Natural
Mating Alignment With
Number of Positions 2
Terminal & Splice Type Tab
Terminal Orientation Straight
Centerline 6.4mm, .251in
Length 31.7mm, 1.248in
Housing Material Polyamide
Mounting Style Free Hanging
Packaging Quantity 4000
Packaging Method Carton
Insulated No
Sealable No
Product Type Terminal Housing
Housing Type Tab Housing
Terminates To Wire & Cable
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

2 Way Ff 250 Housing Tab Natural |Amp Te Connectivity 880298-1 | Newark Electronics
TE Connectivity - AMP Housing 2 WAY FF 250 Housing TAB NAT | Distrelec
Headers & Wire Housings 2 WAY 250 SERIES | Future Electronics
2 WAY 250 SERIES | Avnet America


880298-1 . Unknown Parts by Unknown

PLUG HOUSING 2POS POLYAMIDE 6.6 NAT

Status: Unknown
Series: FASTIN-FASTON 250 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FASTIN-FASTON 250 Series
Gender Plug
No. of Positions 2Ways
Pitch Spacing 6.4mm
For Use With FASTIN-FASTON 250 Series Pin Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 880298-1?

Additional datasheets, footprints and schematics for 880298-1 are listed on our Part Details page. You can also find images and similar parts to 880298-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 880298-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880298-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 880298-1 fall under?

The 880298-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 880298-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 880298-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 880298-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 880298-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 880298-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 880298-1 often in real-time on the comparison pages.

What if I can't find stock of 880298-1?

You can fill out our help required form which you can use to request a quote for 880298-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay