Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0180906-5,
A51796-000 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,230
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
3,600
in stock
|
Buy Now | |
TE Store
from US$0.46
|
3,516
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
2,400
in stock
|
Buy Now | |
element14
from US$0.36
|
2,230
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Black |
Number of Positions | 6 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | .359in, 9.14mm |
Length | 32.4mm, 1.27in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Method | Carton |
Packaging Quantity | 1200 |
Insulated | No |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
FF 250 TAB HSG 6P NYLON BLACK Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 6 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 6 Straight | Crimp Terminal Housing | Part Number: 180906-5 | Internal Number: 180906-5 | Alias Number: A51796-000 | TE Connectivity | TE Store |
Ff 250 Tab Hsg 6P Nylon Black Rohs Compliant: Yes |Amp Te Connectivity 180906-5 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 6POS, 9.14MM | element14 |
TE Connectivity - AMP Housing FF 250 TAB HSG 6P NYLON BLACK | Distrelec |
Conn Housing PL 6 POS 9.14mm Crimp ST Loose Piece | Avnet America |
Terminals FIN-ON TAB HSG 6P. | Sager |
Where can I find additional details, specifications and documents for a 180906-5?
Additional datasheets, footprints and schematics for 180906-5 are listed on our Part Details page. You can also find images and similar parts to 180906-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180906-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180906-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180906-5 fall under?
The 180906-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180906-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180906-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 180906-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180906-5 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 180906-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180906-5 often in real-time on the comparison pages.
What if I can't find stock of 180906-5?
You can fill out our help required form which you can use to request a quote for 180906-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.