Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0180908-1 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
22,426
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
22,426
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
22,426
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
22,426
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Red |
Mating Retention | With |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 7.4mm, .291in |
Length | 31.5mm, 1.24in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 3000 |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Fin-On Tab Hsg 2P. |Amp Te Connectivity 180908-1 | Newark Electronics |
Terminals FIN-ON TAB HSG 2P. | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 TAB HSG 2P NYLON RED | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 2 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 180908-1?
Additional datasheets, footprints and schematics for 180908-1 are listed on our Part Details page. You can also find images and similar parts to 180908-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180908-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180908-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180908-1 fall under?
The 180908-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180908-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180908-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 180908-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180908-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 180908-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180908-1 often in real-time on the comparison pages.
What if I can't find stock of 180908-1?
You can fill out our help required form which you can use to request a quote for 180908-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.