Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0268
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
194
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
78,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
22,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
7,089
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
6,692
in stock
|
Buy Now | |
Conrad
from US$0.0268
|
6,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
5,361
in stock
|
Buy Now | |
Boersig
from US$0.13
|
4,402
in stock
|
Buy Now | |
TE Store
from US$0.22
|
1,904
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
397
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
397
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 1.248in, 31.7mm |
Centerline | 6.35mm, .25in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 2500 |
Housing Type | Tab Housing |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
3 CIR FF TAB HSG N NAT | TTI Europe |
FASTIN-FASTON Series Non-Insulated Cable Mount Tab Terminal | Future Electronics |
Terminals 3P TAB HOUSING .250 | Rapid Electronics |
TE Connectivity - AMP FF 250 TAB HSG 3P NYLON NAT | Distrelec |
Terminals cover | Transfer Multisort Elektronik |
FF 250 TAB HSG 3P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 3 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 3 Straight | Crimp Terminal Housing | Part Number: 180940 | Internal Number: 180940 | TE Connectivity | TE Store |
Terminals 3P Tab Housing .250 |Amp Te Connectivity 180940 | Newark Electronics |
Housing 3 way Tab Fastin-Faston | RS |
Conn Housing RCP 3 POS Crimp ST Loose Piece | Avnet Abacus |
FASTIN-FASTON .250 Series, 3 Way Nylon Crimp Housing, 0.25in Tab Size | TE Connectivity 180940 | RS Americas |
HOUSING, RCPT, TAB, 3 WAY, POLYAMIDE | element14 |
Status: | Unknown |
---|---|
Series: | FASTIN FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN FASTON Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 6.35mm |
For Use With | FASTIN FASTON Series Tab Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Natural |
Material | Polyamide 6.6 |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 180940?
Additional datasheets, footprints and schematics for 180940 are listed on our Part Details page. You can also find images and similar parts to 180940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180940 fall under?
The 180940 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180940 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180940 you can contact the distributor directly for product support, shipping queries etc.
Is the 180940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180940 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Distrelec and Conrad have stock available or on a lead time for 180940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180940 often in real-time on the comparison pages.
What if I can't find stock of 180940?
You can fill out our help required form which you can use to request a quote for 180940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.