Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172133-1 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
1,050
in stock
|
Buy Now | |
TE Store
from US$0.60
|
8,742
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
5,118
in stock
|
Buy Now | |
element14
from US$0.61
|
4,283
in stock
|
Buy Now | |
Farnell
from US$0.52
|
4,283
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
1,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
23
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | With |
Mating Alignment | With |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .354in, 9mm |
Length | 1.12in, 28.5mm |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 250 CAP HSG 4P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 4 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 4 Straight | Crimp Terminal Housing | Part Number: 172133-1 | Internal Number: 172133-1 | Alias Number: 0-0172133-1 | Natural | TE Connectivity | TE Store |
Terminal Housing, Receptacle, 4Pos | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 4POS | element14 |
TE Connectivity FF 250 REC HSG 4P NYLON NAT Combination | Distrelec |
Housing, cap, 4 way, 250 lance, natural | RS |
250 SERIES CAP HSG 4P | Heilind Electronics |
Conn Housing RCP 4 POS 9mm Crimp ST | Avnet America |
Housing, cap, 4 way, 250 lance, natural | TE Connectivity 172133-1 | RS Americas |
250 SERIES CAP HSG 4P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172133-1?
Additional datasheets, footprints and schematics for 172133-1 are listed on our Part Details page. You can also find images and similar parts to 172133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172133-1 fall under?
The 172133-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172133-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172133-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 172133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172133-1 often in real-time on the comparison pages.
What if I can't find stock of 172133-1?
You can fill out our help required form which you can use to request a quote for 172133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.