Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0170341-1 |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 2.1 – 3.31mm², 14 – 12AWG |
Overall Length | 26.4mm, 1.039in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .114 – .15in, 2.9 – 3.8mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 TAB 14-12AWG BR WITHOUT LATCH Quick Disconnect Terminal Type: Tab Wire Size: 14 – 12 AWG Wire Size: 2.1 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 14 – 12 AWG 2.1 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 170341-1 | Internal Number: 170341-1 | Alias Number: 0-0170341-1 | TE Connectivity | TE Store |
Tab, 6.35Mm, 12-14Awg | Newark Electronics |
TAB, 6.35MM, 14-12AWG | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170341-1?
Additional datasheets, footprints and schematics for 170341-1 are listed on our Part Details page. You can also find images and similar parts to 170341-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170341-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170341-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170341-1 fall under?
The 170341-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170341-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170341-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170341-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170341-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, Avnet America and element14 have stock available or on a lead time for 170341-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170341-1 often in real-time on the comparison pages.
What if I can't find stock of 170341-1?
You can fill out our help required form which you can use to request a quote for 170341-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.