Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
22,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
6,693
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,035
in stock
|
Buy Now | |
element14
from US$0.10
|
3,035
in stock
|
Buy Now | |
Farnell
from US$0.15
|
3,035
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | Tab-Lok |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Overall Length | .846in, 21.5mm |
Wire Size | 2.1 – 3.31mm², 14 – 12AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .114 – .15in, 2.9 – 3.8mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 250 SERIES F-F REC Reel of 5000 | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 3.31mm2 | Distrelec |
FF 250 REC 14-12AWG TPBR REREELING Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 12 AWG Wire Size: 2.1 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 12 AWG 2.1 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 170258-2 | Internal Number: 170258-2 | TE Connectivity | TE Store |
RECEPTACLE CONTACT, 250 LANCE, AWG 14-12 | RS |
250 Series F-F Rec W/O Latch Rohs Compliant: Yes |Amp Te Connectivity 170258-2 | Newark Electronics |
250 SERIES F-F REC W/O LATCH | element14 |
250 SERIES F-F REC W/O LATCH 11H8410 | Farnell |
250 Series 14-12 AWG Receptacle Contact Lance Housing Connector | Future Electronics |
Quick Disconnect Terminal 12-14AWG F 19.2mm 7.5mm Tin Strip | Avnet America |
Contact, Receptacle, 14-12 AWG, Tin Finish, for MULTILOCK Plug Housings | TE Connectivity 170258-2 | RS Americas |
Fastin-Faston 250 Brass Terminal, 7.5 mm width, 2.9 - 3.8 mm diameter, 14 - 12 AWG, wire size(mm^2): 2 - 3.37 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170258-2?
Additional datasheets, footprints and schematics for 170258-2 are listed on our Part Details page. You can also find images and similar parts to 170258-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170258-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170258-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170258-2 fall under?
The 170258-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170258-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170258-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170258-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170258-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Newark Electronics have stock available or on a lead time for 170258-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170258-2 often in real-time on the comparison pages.
What if I can't find stock of 170258-2?
You can fill out our help required form which you can use to request a quote for 170258-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.