Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 11 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 9.5mm, .414in, .374in, 10.54mm |
Length | 1.22in, 31.1mm |
Wire Size | .8 – 2.5mm², 18 – 14AWG |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1 |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Housing 11 way TAB 6.35mm Fastin-Faston | RS |
FASTIN-ON TAB HSG | Avnet America |
FASTIN-FASTON .250 Series, 11 Way Nylon Crimp Housing, 6.35mm Tab Size | TE Connectivity 280263 | RS Americas |
Where can I find additional details, specifications and documents for a 280263?
Additional datasheets, footprints and schematics for 280263 are listed on our Part Details page. You can also find images and similar parts to 280263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 280263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 280263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 280263 fall under?
The 280263 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 280263 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 280263 you can contact the distributor directly for product support, shipping queries etc.
Is the 280263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 280263 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 280263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 280263 often in real-time on the comparison pages.
What if I can't find stock of 280263?
You can fill out our help required form which you can use to request a quote for 280263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.