Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
700
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
11,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
6,804
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
6,804
in stock
|
Buy Now | |
TE Store
from US$0.29
|
6,564
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,306
in stock
|
Buy Now | |
element14
from US$0.27
|
1,759
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,759
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
244
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Black |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 7.4mm, .291in |
Length | 1.24in, 31.5mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 3000 |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2 CIR FF TAB HSG N BLK | TTI Europe |
TE Connectivity - AMP Housing FF 250 TAB HSG 2P NYLON BLACK | Distrelec |
FF 250 TAB HSG 2P NYLON BLACK Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Black Tab Housing 2 Straight | Crimp Terminal Housing | Part Number: 180908-5 | Internal Number: 180908-5 | Black | TE Connectivity | TE Store |
Connector Housing, Plug, 2Pos, 7.4Mm | Newark Electronics |
CONNECTOR HOUSING, PLUG, 2POS, 7.4MM | element14 |
FASTIN-FASTON, housing, blk, 2 x 6.35 | RS |
Terminals cover | Transfer Multisort Elektronik |
AMP FASTIN-FASTON Series, 2 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 180908-5 | RS Americas |
Conn Housing RCP 2 POS Crimp ST Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 180908-5?
Additional datasheets, footprints and schematics for 180908-5 are listed on our Part Details page. You can also find images and similar parts to 180908-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180908-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180908-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180908-5 fall under?
The 180908-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180908-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180908-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 180908-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180908-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 180908-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180908-5 often in real-time on the comparison pages.
What if I can't find stock of 180908-5?
You can fill out our help required form which you can use to request a quote for 180908-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.