180916 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

FF 250 TAB HSG 1P NYLON NAT

Status: Active
Series: -
RoHS: Unknown
Aliases: 180916-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.23
1,030
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
265,000
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.10
55,800
in stock
Buy Now
Logo for element14
element14
from US$0.21
10,775
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
10,775
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.18
10,348
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.13
1,685
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.19
1,543
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
512
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
430
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.17
223
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
27,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.15
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Mating Alignment With
Housing Color Natural
Mating Retention With
Number of Positions 1
Terminal & Splice Type Tab
Terminal Orientation Straight
Length 1.22in, 31.1mm
Housing Material Polyamide
UL Flammability Rating UL 94V-2
Mounting Style Free Hanging
Mating Retention Type Latch
Packaging Quantity 1400
Packaging Method Bag/Carton
Housing Type Tab Housing
Insulated No
Sealable No
Product Type Terminal Housing
Terminates To Wire & Cable
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

FASTIN-FASTON 250 TAB HSG 1P | TTI Europe
TAB HOUSING, 1WAY | element14
TE 180916 250 Fastin-Faston Crimp Tab Housing 1P Natural | Rapid Electronics
Terminals cover | Transfer Multisort Elektronik
FF 250 TAB HSG 1P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 1 Straight | Crimp Terminal Housing | Part Number: 180916 | Internal Number: 180916 | Alias Number: 180916-0 | TE Connectivity | TE Store
Housing 1 way Tab Fastin-Faston | RS
Sgl.fastin Tab Hsg Rohs Compliant: Yes |Amp Te Connectivity 180916 | Newark Electronics
TE Connectivity Housing for FASTON tabs Socket / Plug 1 Positions | Distrelec
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet Abacus
FASTIN-FASTON Series Non-Insulated Cable Mount Tab Terminal | Future Electronics
FASTIN-FASTON | RS Americas
SGL.FASTIN TAB HSG | Power and Signal Group


180916 Connectors by Unknown

TAB HOUSING 1WAY

Status: Unknown
Series: FASTIN FASTON Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Solderless Terminal Housing
For Use With 6.35mm Solderless Tab Terminals
Product Range FASTIN FASTON Series
SVHC No SVHC (15-Jan-2018)
Colour Clear
Flammability Rating UL94V-2
Gender Receptacle
Material Polyamide 6.6
No. of Positions 1Ways
No. of Rows 1Rows
Operating Temperature Max 105°C
Operating Temperature Min 105°C

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 180916?

Additional datasheets, footprints and schematics for 180916 are listed on our Part Details page. You can also find images and similar parts to 180916 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 180916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180916 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 180916 fall under?

The 180916 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 180916 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 180916 you can contact the distributor directly for product support, shipping queries etc.

Is the 180916 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 180916 have stock available?

Authorised distributors including TTI Europe, Boersig, element14, Farnell and Rapid Electronics have stock available or on a lead time for 180916.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 180916 often in real-time on the comparison pages.

What if I can't find stock of 180916?

You can fill out our help required form which you can use to request a quote for 180916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay