Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,976
in stock
|
Buy Now | |
TE Store
from US$0.38
|
3,602
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 28.5mm, 1.12in |
Centerline | 6mm, .236in |
Housing Material | Nylon |
Mounting Style | Panel Mount |
Mating Retention Type | Latch |
Packaging Quantity | 100 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Terminates To | Wire & Cable |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 250 REC HSG 2P NYLON NAT P/M Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 172383-1 | Internal Number: 172383-1 | Natural | TE Connectivity | TE Store |
TE Connectivity FF 250 REC HSG 2P NYLON NAT P/M Combinat | Distrelec |
Housing, cap, 2 way, 250 lance, natural | RS |
250 Hsg Lance 2P Cap P/M Rohs Compliant: Yes |Amp Te Connectivity 172383-1 | Newark Electronics |
Conn Housing RCP 2 POS Crimp ST Panel Mount | Avnet America |
Housing, cap, 2 way, 250 lance, natural | TE Connectivity 172383-1 | RS Americas |
250 HSG LANCE 2P CAP P/M | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6mm |
For Use With | AMP FASTIN-FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172383-1?
Additional datasheets, footprints and schematics for 172383-1 are listed on our Part Details page. You can also find images and similar parts to 172383-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172383-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172383-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172383-1 fall under?
The 172383-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172383-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172383-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172383-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172383-1 have stock available?
Authorised distributors including TE Store, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 172383-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172383-1 often in real-time on the comparison pages.
What if I can't find stock of 172383-1?
You can fill out our help required form which you can use to request a quote for 172383-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.