Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
3,160
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
3,160
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
3,160
in stock
|
Buy Now | |
TE Store
from US$0.45
|
572
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1.12in, 28.5mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 500 |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Faston .250 Series (6.3 Mm) Housing |Amp Te Connectivity 174197-1 | Newark Electronics |
Terminals FASTON .250 SERIES (6.3 MM) HOUSING | Rapid Electronics |
TE Connectivity - AMP Housing FASTON 250 SERIES 6.3mm Housing | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
FASTON .250 SERIES (6.3 MM) HOUSING Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 2 Straight | Crimp Terminal Housing | Part Number: 174197-1 | Internal Number: 174197-1 | TE Connectivity | TE Store |
2 P CAP HSG | Avnet America |
Where can I find additional details, specifications and documents for a 174197-1?
Additional datasheets, footprints and schematics for 174197-1 are listed on our Part Details page. You can also find images and similar parts to 174197-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174197-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174197-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174197-1 fall under?
The 174197-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 174197-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174197-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174197-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174197-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 174197-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174197-1 often in real-time on the comparison pages.
What if I can't find stock of 174197-1?
You can fill out our help required form which you can use to request a quote for 174197-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.