Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172127-1 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
5,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
6,203
in stock
|
Buy Now | |
TE Store
from US$0.32
|
5,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,550
in stock
|
Buy Now | |
element14
from US$0.45
|
2,550
in stock
|
Buy Now | |
Farnell
from US$0.27
|
2,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
1,213
in stock
|
Buy Now | |
Powell Electronics
from US$0.30
|
975
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 1 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1.12in, 28.5mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Terminates To | Wire & Cable |
Insulated | No |
Housing Type | Tab Housing |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
.250 F.F. 1P C HSG LANCE | Heilind Electronics |
FF 250 PLUG HSG 1P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 1 Straight | Crimp Terminal Housing | Part Number: 172127-1 | Internal Number: 172127-1 | Alias Number: 0-0172127-1 | TE Connectivity | TE Store |
Housing, cap, 1 way, 250 lance, natural | RS |
Connector Housing, Plug, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 172127-1 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 1POS | element14 |
Tab Receptacle Connectors (AMP 250 Series Housing Lance Connectors) | Future Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
Housing, cap, 1 way, 250 lance, natural | TE Connectivity 172127-1 | RS Americas |
TE Connectivity - AMP Housing FF 250 PLUG HSG 1P NYLON NAT | Distrelec |
.250 F.F. 1P C HSG LANCE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 172127-1?
Additional datasheets, footprints and schematics for 172127-1 are listed on our Part Details page. You can also find images and similar parts to 172127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172127-1 fall under?
The 172127-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 172127-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172127-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, RS, Newark Electronics and element14 have stock available or on a lead time for 172127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172127-1 often in real-time on the comparison pages.
What if I can't find stock of 172127-1?
You can fill out our help required form which you can use to request a quote for 172127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.