Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
119,000
in stock
|
Buy Now | |
Boersig
from US$0.09
|
31,500
in stock
|
Buy Now | |
TE Store
from US$0.12
|
30,320
in stock
|
Buy Now | |
Avnet Abacus
-
|
80,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Pin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .082in, 2.1mm |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Accepts Wire Insulation Diameter Range | .098 – .15in, 2.5 – 3.8mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
M-N-LOK MALE CONT. AWG17-13 | TTI Europe |
MATE-N-LOK PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Tin Pre-Tin With | Connector Contact | Part Number: 163303-6 | Internal Number: 163303-6 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Contact, Pin, Crimp, 17-13Awg Rohs Compliant: Yes |Amp Te Connectivity 163303-6 | Newark Electronics |
Commercial MATE-N-LOK Crimp Pin Conn, Male, Crimp, Tin Plating 13 to 17 AWG | TE Connectivity 163303-6 | RS Americas |
CONTACT, PIN, CRIMP, 17-13AWG | element14 |
Where can I find additional details, specifications and documents for a 163303-6?
Additional datasheets, footprints and schematics for 163303-6 are listed on our Part Details page. You can also find images and similar parts to 163303-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163303-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163303-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163303-6 fall under?
The 163303-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163303-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163303-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 163303-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163303-6 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, Avnet Abacus and Newark Electronics have stock available or on a lead time for 163303-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163303-6 often in real-time on the comparison pages.
What if I can't find stock of 163303-6?
You can fill out our help required form which you can use to request a quote for 163303-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.