Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0745496-7,
C29226-000 |
Prices starting from US$8.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.39
|
388
in stock
|
Buy Now | |
Powell Electronics
from US$10.72
|
1,411
in stock
|
Buy Now | |
Rapid Electronics
from US$8.38
|
881
in stock
|
Buy Now | |
RS Americas
from US$8.35
|
430
in stock
|
Buy Now | |
Heilind Electronics
from US$10.41
|
356
in stock
|
Buy Now | |
element14
from US$9.23
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$10.95
|
242
in stock
|
Buy Now | |
TE Store
from US$11.35
|
238
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.41
|
107
in stock
|
Buy Now | |
Farnell
from US$9.37
|
73
in stock
|
Buy Now | |
Distrelec
from US$8.69
|
5
in stock
|
Buy Now | |
Future Electronics
from US$8.21
|
-
|
Buy Now | |
Avnet America
from US$8.23
|
-
|
Buy Now | |
Boersig
from US$8.42
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., RS-232, size 3 connector, for 0.15-0.4mm²-[26-22 ] AWG wire select loaded positions 1-8, 15, 17, 20 and 22, Plug P/N 747740-1, Receptacle P/N 747741-1, gold flash contacts., Connectors can be made available with clinch nuts, contact AMP Incorporated |
Shielded | Yes |
Shell Size | 3 |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Plug |
D-Sub Standard Connectors HDE-20 25P PLUG | Rapid Electronics |
Conn D-Sub Cable Plug 25Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 1-745496-7 | RS Americas |
AMPLIMITE HDE-20 d-sub IDC plug,25 pin | RS |
25 HDE MS PLUG22-26LEAD FREE | Heilind Electronics |
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG | element14 |
D Sub Connector, Standard, 25 Position, Plug | Newark Electronics |
25 HDE MS PLUG,22-26,LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Plug 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745496-7 | Internal Number: 1-745496-7 | Alias Number: AMP-1-0745496-7 | TE Connectivity | TE Store |
PLUG, IDC, D, METAL, 25WAY | Farnell |
TE Connectivity D-Sub male, Plug, DB-25, IDC | Distrelec |
HDE20 Series 25 Position Plug Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm IDT ST Cable Mount 25 Terminal 1 Port | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DB |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Current Rating | 3A |
Contact Resistance | 30mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 1-745496-7?
Additional datasheets, footprints and schematics for 1-745496-7 are listed on our Part Details page. You can also find images and similar parts to 1-745496-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745496-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745496-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745496-7 fall under?
The 1-745496-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745496-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745496-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745496-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745496-7 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, RS Americas, RS and Heilind Electronics have stock available or on a lead time for 1-745496-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745496-7 often in real-time on the comparison pages.
What if I can't find stock of 1-745496-7?
You can fill out our help required form which you can use to request a quote for 1-745496-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.