Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.16
|
410
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
410
in stock
|
Buy Now | |
Rapid Electronics
from US$17.18
|
140
in stock
|
Buy Now | |
Distrelec
from US$15.76
|
140
in stock
|
Buy Now | |
Avnet America
from US$12.73
|
-
|
Buy Now | |
RS Americas
from US$17.49
|
-
|
Buy Now | |
TE Store
from US$19.73
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Insert Material | Thermoplastic |
Post Size | .025in, .64mm |
Plastic | No |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | .108in, 2.74mm |
Insert Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mounting Style | Through Hole |
Mating Connector Lock | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Grounding Straps | Without |
Connector Style | Receptacle |
Row-to-Row Spacing | .112 in, 2.84 mm |
Product Type | Connector |
Connector System | Board-to-Board |
Profile | High |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Indents | Without |
Sealable | No |
Shell Type | Full Metal Shell |
Shell Size | 3 |
Termination Post Length | 10.85mm, .427in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 25 Rcpt Sp/Ms Std |Amp Te Connectivity 5745187-3 | Newark Electronics |
D-Sub Standard Connectors 25 RCPT SP/MS STD | Rapid Electronics |
TE Connectivity 25 RCPT SP/MS STD D Subminiature Connector 25 Contact(s) Female 0.109 inch Pitch Solder Terminal Hole .12 Receptacle | Distrelec |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
25 RCPT SP/MS STD, PCB D-Sub Connectors | TE Connectivity 5745187-3 | RS Americas |
Special Order: 25 RCPT SP/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5745187-3 | Internal Number: 5745187-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5745187-3?
Additional datasheets, footprints and schematics for 5745187-3 are listed on our Part Details page. You can also find images and similar parts to 5745187-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745187-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745187-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745187-3 fall under?
The 5745187-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745187-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745187-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745187-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745187-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 5745187-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745187-3 often in real-time on the comparison pages.
What if I can't find stock of 5745187-3?
You can fill out our help required form which you can use to request a quote for 5745187-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.