Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .4 – .6mm², 22 – 20AWG |
Shell Size | 3 |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Plug |
Shielded | Yes |
PLUG ASSY,25P,HDE,MS Connector & Housing Type: Plug Solid Wire Size: 22 – 20 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Plug 22 – 20 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 2-745496-0 | Internal Number: 2-745496-0 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25Pos, Plug | Newark Electronics |
HDE20 Series 25 Position Plug Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm IDT ST Cable Mount 25 Terminal 1 Port | Avnet America |
PLUG ASSY,25P, HDE, MS, IDC D-Sub Connectors | TE Connectivity 2-745496-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-745496-0?
Additional datasheets, footprints and schematics for 2-745496-0 are listed on our Part Details page. You can also find images and similar parts to 2-745496-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-745496-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-745496-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-745496-0 fall under?
The 2-745496-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-745496-0 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-745496-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-745496-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-745496-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-745496-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-745496-0 often in real-time on the comparison pages.
What if I can't find stock of 2-745496-0?
You can fill out our help required form which you can use to request a quote for 2-745496-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.