Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.61
|
164
in stock
|
Buy Now | |
Newark Electronics
from US$18.38
|
164
in stock
|
Buy Now | |
Chip One Stop
from US$17.20
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$17.05
|
159
in stock
|
Buy Now | |
Farnell
from US$17.95
|
132
in stock
|
Buy Now | |
Avnet America
from US$14.88
|
-
|
Buy Now | |
Boersig
from US$17.64
|
-
|
Buy Now | |
TE Store
from US$27.99
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shield Plating Material | Tin |
Color | Black |
Shell Plating Material | Tin |
Shell Material | Steel |
Shield Material | Steel |
Number of Rows | 2 |
Number of Positions | 25 |
Preloaded | Yes |
Pre-Assembled | No |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Cable Insulation Diameter | .165 – .455in, 4.19 – 11.56mm |
Wire Size | .15 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Accepts Cable Diameter (Max) | 11.56mm, .455in |
Solid Wire Size | .13 – .32mm², 26 – 22AWG |
Cable Outside Diameter | 4.19 – 11.56mm, .165 – .455in |
Enclosure | With |
Centerline (Pitch) | .054in, 1.38mm |
Insert Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Mating Connector Lock Type | Mounting Holes |
Mounting Angle | Straight |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed. |
Packaging Method | Package |
Packaging Quantity | 1 |
Grade | Standard |
Sealable | No |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Product Type | Connector |
Shell Size | 3 |
Grounding Indents | With |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Shell Type | Front Metal Shell |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn Dsub B25P Idc 26-22Awg Kit |Amp Te Connectivity 747547-9 | Newark Electronics |
TE Connectivity KIT PLUG 25P HDE SHLD HDWRE D-Sub Standard Connectors DSUB B25P IDC 26-22AWG KIT | Distrelec |
D-Sub Standard Conn DSUB B25P IDC 26-22AWG KIT | Rapid Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm Crimp ST Cable Mount 25 Terminal 1 Port Bulk | Avnet America |
Special Order: KIT,PLUG,25P,HDE,SHLD HDWRE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Plug 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Connector Kit & Plug & Wire To Wire & Signal & 2.77 Mm | Part Number: 747547-9 | Internal Number: 747547-9 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DB |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747547-9?
Additional datasheets, footprints and schematics for 747547-9 are listed on our Part Details page. You can also find images and similar parts to 747547-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747547-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747547-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747547-9 fall under?
The 747547-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747547-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747547-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 747547-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747547-9 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Rapid Electronics and Farnell have stock available or on a lead time for 747547-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747547-9 often in real-time on the comparison pages.
What if I can't find stock of 747547-9?
You can fill out our help required form which you can use to request a quote for 747547-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.