Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.02
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$5.09
|
1,482
in stock
|
Buy Now | |
Rapid Electronics
from US$7.18
|
795
in stock
|
Buy Now | |
Chip One Stop
from US$4.76
|
718
in stock
|
Buy Now | |
TE Store
from US$9.75
|
650
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.09
|
296
in stock
|
Buy Now | |
RS Americas
from US$5.96
|
129
in stock
|
Buy Now | |
Distrelec
from US$7.89
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$8.83
|
56
in stock
|
Buy Now | |
element14
from US$8.03
|
35
in stock
|
Buy Now | |
Future Electronics
from US$6.14
|
-
|
Buy Now | |
Avnet America
from US$6.15
|
-
|
Buy Now | |
Boersig
from US$7.42
|
-
|
Buy Now | |
TTI Europe
from US$5.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Insert Material | Brass |
Shell Plating Finish | Bright |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
Shell Plating Material | Tin |
Shell Material | Steel |
Color | Black |
Cover Material | Thermoplastic |
Strain Relief Part Number | 747275-2 |
Number of Positions | 25 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Contact Type | Pin |
Contact Current Rating (Max) | 1.25A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Cable Insulation Diameter | .81 – .97mm, .032 – .038in |
Solid Wire Size | 28 – 26AWG, .1 – .13mm² |
Wire Size | .08 – .15mm², 28 – 26AWG |
Enclosure | Without |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Steel |
Threaded Insert Plating Material | Zinc |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention Type | None |
Mounting Angle | Straight |
Mating Connector Lock | With |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-2 |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Method | Tube |
Packaging Quantity | 40 |
Shell Type | Front Metal Shell |
Wire/Cable Type | Ribbon Cable |
Product Type | Connector |
Grounding Indents | With |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Grade | Standard |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Sealable | No |
Protective Cover | With |
Thread Type | Standard |
Profile | Low |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 POS HDF PLUG MS LEAD FREE | Heilind Electronics |
D-Sub Standard Connectors DSUB B25P IDC RIBBON | Rapid Electronics |
25 POS HDF PLUG, MS, LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Plug 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Plug Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658608-2 | Internal Number: 1658608-2 | TE Connectivity | TE Store |
D SUB CONN, PLUG, 25POS, DB, IDC/IDT | Farnell |
Conn D-Ribbon Cable Plug 25Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell | TE Connectivity 1658608-2 | RS Americas |
TE Connectivity - AMP D-Sub Straight DB-25 Plug IDC | Distrelec |
D Sub Connector, Standard, 25 Position, Plug | Newark Electronics |
PLUG, D SUB, 25WAY | element14 |
HDF-20 Series 25 Position Free Hanging Plug IDC Standard Cable Connector | Future Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm IDT RA Cable Mount 25 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1658608-2?
Additional datasheets, footprints and schematics for 1658608-2 are listed on our Part Details page. You can also find images and similar parts to 1658608-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658608-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658608-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658608-2 fall under?
The 1658608-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658608-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658608-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658608-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658608-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, TE Store and Farnell have stock available or on a lead time for 1658608-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658608-2 often in real-time on the comparison pages.
What if I can't find stock of 1658608-2?
You can fill out our help required form which you can use to request a quote for 1658608-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.