Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin |
---|---|
Shell Material | Steel |
Shield Material | Steel |
Color | Black |
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Rows | 2 |
Pre-Assembled | No |
Number of Positions | 25 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Size | 20 |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Wire Size | .15 – .4mm², 26 – 22AWG |
Accepts Cable Diameter (Max) | 11.05mm, .435in |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Cable Outside Diameter | .217 – .435in, 5.51 – 11.05mm |
Cable Insulation Diameter | 5.51 – 11.05mm, .217 – .435in |
Solid Wire Size | .13 – .32mm², 26 – 22AWG |
Centerline (Pitch) | .109in, 2.77mm |
Enclosure | With |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 4-40 |
Jackscrew Material | Zinc Alloy |
Wire Insulation Support | With |
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Mating Connector Lock Type | Jackscrews |
Circuit Application | Signal |
Comment | There is a maximum Cable O.D. of 11.56 [.455] for Shielding Enclosure Expansion Tool 58241-1., Maximum cable diameter after jacket and braid removed. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Cable-to-Cable |
Grounding Indents | With |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 3 |
Connector Style | Plug |
Sealable | No |
Grade | Standard |
Shell Type | Front Metal Shell |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Enclosure Material | PVC |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT,PLUG,25P,HDE,SHLD ENCLSRE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Plug 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Connector Kit & Plug & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-747948-6 | Internal Number: 1-747948-6 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25 Position, Plug | Newark Electronics |
Conn D-Subminiature PIN 25 POS IDT RA Cable Mount 25 Terminal 1 Port Bulk | Avnet America |
KIT, PLUG,25P, HDE, SHLD ENCLSRE, IDC D-Sub Connectors | TE Connectivity 1-747948-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-747948-6?
Additional datasheets, footprints and schematics for 1-747948-6 are listed on our Part Details page. You can also find images and similar parts to 1-747948-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747948-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747948-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747948-6 fall under?
The 1-747948-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747948-6 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747948-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747948-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747948-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-747948-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747948-6 often in real-time on the comparison pages.
What if I can't find stock of 1-747948-6?
You can fill out our help required form which you can use to request a quote for 1-747948-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.