Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-36001-0619 |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.78
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$12.44
|
2,490
in stock
|
Buy Now | |
Avnet America
from US$4.22
|
2,372
in stock
|
Buy Now | |
TTI Europe
from US$7.51
|
953
in stock
|
Buy Now | |
Powell Electronics
from US$17.31
|
691
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.44
|
415
in stock
|
Buy Now | |
Rapid Electronics
from US$16.53
|
97
in stock
|
Buy Now | |
TE Store
from US$15.96
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$13.37
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
56
in stock
|
Buy Now | |
RS Americas
from US$14.89
|
44
in stock
|
Buy Now | |
Distrelec
from US$12.81
|
41
in stock
|
Buy Now | |
Boersig
from US$11.60
|
20
in stock
|
Buy Now | |
element14
from US$10.99
|
1
in stock
|
Buy Now | |
Farnell
from US$12.78
|
1
in stock
|
Buy Now | |
Carlton-Bates
-
|
7
in stock
|
Buy Now | |
Avnet Asia
from US$12.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel over Copper |
---|---|
Cable Exit Angle | 180 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Clamp Material | Zinc Alloy |
Shield Plating Finish | Bright |
Number of Positions | 25 |
Cable Insulation Diameter | .35in, 8.89mm |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | All parts are packaged unassembled., Jackscrews must be purchased separately., Shielded cable clamps will not accept connector housings with clinch nuts. |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Grommets | Without |
Shielded | Yes |
Shell Size | 3 |
Accessory Type | Backshell/Cable Clamp |
Product Type | Accessory |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CABLE CLAMP KITSZ 3 | Heilind Electronics |
Connector Accessories 25 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 3 Individual | Avnet America |
D-Sub Backshells DSUB ACC: B CABLE CLAMP SHLD | Rapid Electronics |
CABLE CLAMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 3 Shielded: Yes Number of Positions: 25 Cable Clamp Kit Zinc 3 | Connector Strain Relief | Part Number: 5745173-4 | Internal Number: 5745173-4 | Alias Number: 4-36001-0619 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 3, Zinc Alloy | Newark Electronics |
Hood D-Sub 25Pos StraightExit AMP Die-CastMetal 0.350In.CblDia EMI/RFIShield | TE Connectivity 5745173-4 | RS Americas |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 3 | Distrelec |
AMPLIMITE shielded cable clamp, size 3 | RS |
D-SUB BACKSHELL, DB, 180DEG, ZINC ALLOY | element14 |
Subminiature D Backshell, 25 pos., 2.09 x 1.92 x 0.68 in., 0.350 in. Cable Capacty, Die-Cast Zinc | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
Accessory Type | Cable Clamp |
Connector Shell Size | DB |
Outer Diameter | 0.35" |
Where can I find additional details, specifications and documents for a 5745173-4?
Additional datasheets, footprints and schematics for 5745173-4 are listed on our Part Details page. You can also find images and similar parts to 5745173-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745173-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745173-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745173-4 fall under?
The 5745173-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745173-4 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745173-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745173-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745173-4 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, TTI Europe, Powell Electronics and Heilind Electronics Asia have stock available or on a lead time for 5745173-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745173-4 often in real-time on the comparison pages.
What if I can't find stock of 5745173-4?
You can fill out our help required form which you can use to request a quote for 5745173-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.