Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.43
|
751
in stock
|
Buy Now | |
Newark Electronics
from US$7.95
|
751
in stock
|
Buy Now | |
Rapid Electronics
from US$8.67
|
751
in stock
|
Buy Now | |
Chip One Stop
from US$6.98
|
751
in stock
|
Buy Now | |
Farnell
from US$8.06
|
652
in stock
|
Buy Now | |
TE Store
from US$9.77
|
624
in stock
|
Buy Now | |
Future Electronics
from US$7.03
|
-
|
Buy Now | |
Avnet America
from US$7.05
|
-
|
Buy Now | |
RS Americas
from US$9.68
|
-
|
Buy Now | |
element14
from US$7.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Insert Material | Brass |
Shield Material | Steel |
Shell Material | Carbon Steel |
Plastic | No |
Shield Plating Material | Tin |
Shell Plating Material | Tin |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | .109in, 2.77mm |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Threaded Insert Material | Brass |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Sealable | No |
Grounding Indents | Without |
Grounded | No |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector System | Board-to-Board |
Shell Size | 3 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Grounding Straps | Without |
Connector Style | Receptacle |
Profile | Standard |
Shell Type | Front Metal Shell |
Grounding Clips | Without |
Termination Post Length | 4.32mm, .17in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Hd-20 25P Socket |Amp Te Connectivity 1-5745967-0 | Newark Electronics |
D-Sub Standard Connectors HD-20 25P SOCKET | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle T/H | Distrelec |
25 RCPT SP/FMS INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 1-5745967-0 | Internal Number: 1-5745967-0 | TE Connectivity | TE Store |
HD20 Series 25 Position Straight Socket Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
25 RCPT SP/FMS INSRT, PCB D-Sub Connectors | TE Connectivity 1-5745967-0 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5745967-0?
Additional datasheets, footprints and schematics for 1-5745967-0 are listed on our Part Details page. You can also find images and similar parts to 1-5745967-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5745967-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5745967-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5745967-0 fall under?
The 1-5745967-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5745967-0 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5745967-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5745967-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5745967-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5745967-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5745967-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5745967-0?
You can fill out our help required form which you can use to request a quote for 1-5745967-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.